2N915 is an NPN bipolar transistor designed for RF/IF oscillator applications, packaged in a TO-18 case. It has a collector-base voltage rating of 70 V, a collector-emitter voltage rating of 50 V, and an emitter-base voltage rating of 5.0 V. The device exhibits a collector cutoff current of 10 mA at 10 V, a current gain (hFE) between 200 and 500 at 10 mA collector current and 10 V collector-emitter voltage, and a collector-emitter saturation voltage of 1.2 V at 10 mA. It has a collector output capacitance of 25 pF and a transition frequency of 250 MHz. The part meets RoHS compliance and is available in tin/lead or lead-free plating variants.
Bipolar Transistors - BJT NPN RF/IF OSC 70Vcbo 50BVceo 7.0Vebo 25pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N915 |
| Product Name | Bipolar Transistors - BJT |