Central Semiconductor Corp. Bipolar Transistors - BJT 2N718A

Description
Bipolar Transistors - BJT NPN Gen Pur SS
Description
Bipolar Transistors - BJT NPN Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

2N718A is an NPN silicon transistor designed for amplification and switching applications, housed in a TO-18 case. It has a collector-base voltage rating of 75 V, a collector-emitter voltage rating of 32 V, and a collector current of 150 mA. The DC current gain (hFE) ranges from 40 to 120 at a collector current of 10 mA and collector-emitter voltage of 10 V. The collector-emitter saturation voltage is 1.5 V at 150 mA collector current. The transistor has a collector-off current of 0.01 mA at 60 V, a collector-emitter breakdown voltage of 32 V, and a typical power dissipation of 150 mW. It operates with a base-emitter voltage of 7.0 V and exhibits an output capacitance of 25 pF at 10 V. The transition frequency is 60 MHz. The device meets RoHS standards and is available in lead-free plating options.

Datasheet Summary
Powered by GS/AI

2N718A is an NPN silicon transistor designed for amplification and switching applications, housed in a TO-18 case. It has a collector-base voltage rating of 75 V, a collector-emitter voltage rating of 32 V, and a collector current of 150 mA. The DC current gain (hFE) ranges from 40 to 120 at a collector current of 10 mA and collector-emitter voltage of 10 V. The collector-emitter saturation voltage is 1.5 V at 150 mA collector current. The transistor has a collector-off current of 0.01 mA at 60 V, a collector-emitter breakdown voltage of 32 V, and a typical power dissipation of 150 mW. It operates with a base-emitter voltage of 7.0 V and exhibits an output capacitance of 25 pF at 10 V. The transition frequency is 60 MHz. The device meets RoHS standards and is available in lead-free plating options.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N718A
Bipolar Transistors - BJT 2N718A
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N718A
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data