The 2N708 is a silicon NPN transistor in a TO-18 metal case designed for saturated switching applications. It has a collector-emitter breakdown voltage of 15V, a collector current rating of 10mA, and a collector-emitter saturation voltage of 0.4V at 10mA. The device exhibits a minimum DC current gain of 30 at 10mA and 1V collector-emitter voltage. It features a cutoff frequency of 400MHz and transition times of 40ns turn-on and 70ns turn-off. The part is RoHS compliant and available with tin/lead plating as indicated by the "TIN/LEAD" suffix in the ordering designation.
15V 50MA 360MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N708TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |