The 2N706A is a silicon NPN transistor in a TO-18 package, designed for high-speed saturated switching. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 50 mA, and a power dissipation of 0.3 W at 25°C. The transistor features a minimum current gain (hFE) of 20 at 10 mA collector current, a transition frequency of 200 MHz, and switching times of 40 ns turn-on and 75 ns turn-off. The operating and storage junction temperature ranges from -65°C to +200°C. The TO-18 case has three leads: emitter, base, and collector. The TIN/LEAD suffix indicates a lead/tin plating option.
15V 50MA 300MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N706ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |