Central Semiconductor Corp. Single Bipolar Transistors 2N706A PBFREE

Description
15V 50MA 300MW TH TRANSISTOR-SMA
Request a Quote
Description
15V 50MA 300MW TH TRANSISTOR-SMA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N706A is a silicon NPN transistor in a TO-18 package designed for high-speed saturated switching applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 50 mA, and a power dissipation of 0.3 W at 25°C ambient temperature. The transistor exhibits a current gain (hFE) of 20 to 60 at 10 mA collector current, a transition frequency of 200 MHz, and saturation voltages of 0.6 V (VCE(sat)) and 0.7 to 0.9 V (VBE(sat)). Operating and storage junction temperatures range from -65°C to +200°C. The device meets RoHS compliance when ordered with the PBFREE suffix.

Datasheet Summary
Powered by GS/AI

The 2N706A is a silicon NPN transistor in a TO-18 package designed for high-speed saturated switching applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 50 mA, and a power dissipation of 0.3 W at 25°C ambient temperature. The transistor exhibits a current gain (hFE) of 20 to 60 at 10 mA collector current, a transition frequency of 200 MHz, and saturation voltages of 0.6 V (VCE(sat)) and 0.7 to 0.9 V (VBE(sat)). Operating and storage junction temperatures range from -65°C to +200°C. The device meets RoHS compliance when ordered with the PBFREE suffix.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N706APBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N706APBFREE-ND
Single Bipolar Transistors 1514-2N706APBFREE-ND
15V 50MA 300MW TH TRANSISTOR-SMA

15V 50MA 300MW TH TRANSISTOR-SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N706APBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers