Win Source Part Number: 1278406-2N7002 TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 115mA (Tc)
Rds On (Max) @ Id, Vgs: 7.5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 350mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): 40V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: 2N7002CSCT,2N7002CST
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
N-Channel 60V 115mA (Tc) 350mW (Ta) Surface Mount SOT-23
N-Channel 60V 115mA (Tc) 350mW (Ta) Surface Mount SOT-23
N-Channel 60V 115mA (Tc) 350mW (Ta) Surface Mount SOT-23
MOSFET N-CH 60V 115MA SOT23 Product overview: 2N7002 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002 TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278406-2N7002 TR PBFREE | 1514-2N7002TRPBFREEDKR-ND | 278-2N7002 TR PBFREE |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 115MA SOT23 MOSFET Transistor |
| Polarity | N-Channel | N-Channel | N-Channel |
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts |