Central Semiconductor Corp. Bipolar Transistors - BJT 2N699

Description
Bipolar Transistors - BJT NPN 120Vcbo 80Vceo 7.0Vebo 150mA 15pF
Description
Bipolar Transistors - BJT NPN 120Vcbo 80Vceo 7.0Vebo 150mA 15pF
Datasheet
Datasheet Summary
Powered by GS/AI

2N699 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-39 case. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 60 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 10 mA, with a minimum DC current gain (hFE) of 60 at 10 mA collector current and 10 V collector-emitter voltage. The collector-emitter saturation voltage is 1.50 V at 10 mA collector current. The transition frequency is 150 MHz, and the output capacitance is 15 pF. It complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

2N699 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-39 case. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 60 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 10 mA, with a minimum DC current gain (hFE) of 60 at 10 mA collector current and 10 V collector-emitter voltage. The collector-emitter saturation voltage is 1.50 V at 10 mA collector current. The transition frequency is 150 MHz, and the output capacitance is 15 pF. It complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N699
Bipolar Transistors - BJT 2N699
Bipolar Transistors - BJT NPN 120Vcbo 80Vceo 7.0Vebo 150mA 15pF

Bipolar Transistors - BJT NPN 120Vcbo 80Vceo 7.0Vebo 150mA 15pF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N699
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data