The 2N698 is an NPN silicon bipolar junction transistor in a TO-39 case, designed for amplification and switching applications. It has a collector-base voltage rating of 120 V, a collector-emitter voltage rating of 60 V, and an emitter-base voltage rating of 7.0 V. The maximum continuous collector current is 10 mA, with a DC current gain (hFE) ranging from 60 to 150 at a collector current of 10 mA and a collector-emitter voltage of 5.0 V. The collector-emitter saturation voltage is 1.50 V at a collector current of 10 mA. The transition frequency is 150 MHz, and the output capacitance is 200 pF. The turn-on and turn-off times are 50 ns and 15 ns respectively.
Bipolar Transistors - BJT NPN 120Vcbo 60Vceo 7.0Vebo 15pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N698 |
| Product Name | Bipolar Transistors - BJT |