The 2N698 is a NPN bipolar transistor in a TO-39 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 60 V, a collector-base voltage rating of 120 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 10 mA, with a typical current gain (hFE) of 60 at 10 mA collector current and 10 V collector-emitter voltage. The saturation voltage is 1.50 V at 10 mA collector current. The transition frequency is 150 MHz, and the collector-base capacitance is 50 pF. The turn-on and turn-off times are 15 ns and 50 ns respectively. It is available in a Pb-free version as indicated by the PBFREE suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N698PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |