Central Semiconductor Corp. 35V Bipolar Transistor 2N697A

Description
TRANS NPN 35V TO-39 Product overview: 2N697A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N697A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 35V TO-39 Product overview: 2N697A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N697A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V Bipolar Transistor
276-2N697A
35V Bipolar Transistor 276-2N697A
TRANS NPN 35V TO-39 Product overview: 2N697A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N697A can be used for catalog matching and distributor lookup.

TRANS NPN 35V TO-39 Product overview: 2N697A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N697A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N697A - 762318-2N697A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N697A
762318-2N697A
TRANSISTORS - Transistors (BJT) - Single - 2N697A 762318-2N697A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762318-2N697A Packaging: Bulk Mounting Style: Through Hole Package: TO-205AD, TO-39-3 Metal Can Transistor Type: NPN Frequency - Transition: 50MHz Family Name: 2N697A Categories: Discrete Semiconductor Products Manufacturer Package: TO-39 Voltage - Collector Emitter Breakdown (Maximum): 35V Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N3737L; 2N3506Ae3; 2N3053; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762318-2N697A
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AD, TO-39-3 Metal Can
Transistor Type: NPN
Frequency - Transition: 50MHz
Family Name: 2N697A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-39
Voltage - Collector Emitter Breakdown (Maximum): 35V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2N3737L; 2N3506Ae3; 2N3053; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N697A
Bipolar Transistors - BJT 2N697A
Bipolar Transistors - BJT NPN Med Pwr

Bipolar Transistors - BJT NPN Med Pwr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2N697A 762318-2N697A 2N697A
Product Name 35V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N697A Bipolar Transistors - BJT
Package Type Bulk TO-3; TO-39; SOT3
Unlock Full Specs
to access all available technical data