The 2N697A is an NPN bipolar transistor in a TO-39 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 35 V, a collector current of 40 mA, and a collector-emitter saturation voltage of 1.50 V at 10 mA. The current gain (hFE) ranges from 120 to 150 at 10 mA collector current and 10 V collector-emitter voltage. The transition frequency is 50 MHz, and the output capacitance is 20 pF. The device has a Turn-On time of 35 ns and a Turn-Off time of 35 ns. The part is RoHS compliant with optional tin/lead plating as indicated by the suffix.
35V 500MA 600MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N697ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |