Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762306-2N6609
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: PNP
Family Name: 2N6609
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 800mA, 8A
Current - Collector Cutoff (Maximum): 10mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 8A, 4V
Alternative Parts (Cross-Reference): 2N6609G; 2N6031; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Bipolar Transistors - BJT 160Vcbo 140Vceo 160Vceb 7.0Vebo 16A
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762306-2N6609 | 2N6609 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6609 | Bipolar Transistors - BJT |
| Polarity | PNP |