The 2N657A is an NPN silicon transistor in a TO-39 case for amplification and switching applications, with a collector-emitter voltage rating of 100V, collector-base voltage of 100V, and emitter-base voltage of 6.0V. It has a continuous collector current of 10mA, a minimum DC current gain (hFE) of 90 at 10mA collector current and 2.0V collector-emitter voltage, and a collector-emitter saturation voltage of 1.50V at 10mA. The transition frequency is 150MHz, and the collector-base capacitance is 20pF. The device is compliant with RoHS and offers tin/lead plating as an optional finish.
100V 250MA 800MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N657ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |