Central Semiconductor Corp. Bipolar Transistors - BJT 2N6551

Description
Bipolar Transistors - BJT NPN 120Vcbo 60Vceo 6.0Vebo
Description
Bipolar Transistors - BJT NPN 120Vcbo 60Vceo 6.0Vebo
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6551 is an NPN silicon transistor in a JEDEC TO-39 package, designed for switching and general-purpose applications requiring up to 5.0 A collector current. The TO-39 case has a diameter of 8.51 to 9.40 mm and a height of 6.10 to 6.60 mm. It offers a collector-emitter voltage rating of 60 V, a collector-base voltage of 120 V, and an emitter-base voltage of 6.0 V. With a power dissipation of 1.0 W at 25°C ambient and 5.0 W at 25°C case temperature, it operates from -65°C to +200°C. The transistor has a current gain (hFE) between 40 and 150 at 2.0 V collector-emitter bias and 2.0 A collector current, a saturation voltage of 1.0 V at 5.0 A collector current, and a transition frequency of 70 MHz. Thermal resistance is 35°C/W from junction to case and 175°C/W from junction to ambient.

Datasheet Summary
Powered by GS/AI

The 2N6551 is an NPN silicon transistor in a JEDEC TO-39 package, designed for switching and general-purpose applications requiring up to 5.0 A collector current. The TO-39 case has a diameter of 8.51 to 9.40 mm and a height of 6.10 to 6.60 mm. It offers a collector-emitter voltage rating of 60 V, a collector-base voltage of 120 V, and an emitter-base voltage of 6.0 V. With a power dissipation of 1.0 W at 25°C ambient and 5.0 W at 25°C case temperature, it operates from -65°C to +200°C. The transistor has a current gain (hFE) between 40 and 150 at 2.0 V collector-emitter bias and 2.0 A collector current, a saturation voltage of 1.0 V at 5.0 A collector current, and a transition frequency of 70 MHz. Thermal resistance is 35°C/W from junction to case and 175°C/W from junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6551
Bipolar Transistors - BJT 2N6551
Bipolar Transistors - BJT NPN 120Vcbo 60Vceo 6.0Vebo

Bipolar Transistors - BJT NPN 120Vcbo 60Vceo 6.0Vebo

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6551
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC817K40E6359HTMA1 - 769720-BC817K40E6359HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
3 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details