Central Semiconductor Corp. 8A 400V Bipolar Transistor 2N6545

Description
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: 2N6545 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: 2N6545 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6545 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 400V Bipolar Transistor
276-2N6545
8A 400V Bipolar Transistor 276-2N6545
Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: 2N6545 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6545 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 8A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, TO-3, Metal, 2 Pin, TO-3, 2 PIN Product overview: 2N6545 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6545 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6545 - 197473-2N6545 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6545
197473-2N6545
TRANSISTORS - Transistors (BJT) - Single - 2N6545 197473-2N6545
Manufacturer: Central Semiconductor Corp Win Source Part Number: 197473-2N6545 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 28MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 5V @ 2A, 8A Typical Gain (hFE) (Min): 7 @ 5A, 3V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 197473-2N6545
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 28MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 5V @ 2A, 8A
Typical Gain (hFE) (Min): 7 @ 5A, 3V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6545
Bipolar Transistors - BJT 2N6545
Bipolar Transistors - BJT NPN Power SW

Bipolar Transistors - BJT NPN Power SW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2N6545 197473-2N6545 2N6545
Product Name 8A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6545 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data