Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124163-2N6520
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 40MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 1V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 30mA, 10V
Maximum Power: 625mW
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI Product overview: 2N6520 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6520 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT . .
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1124163-2N6520 | 276-2N6520 | 2N6520 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6520 | Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | PNP | ||
| Package Type | TO-92; SOT3 | Bulk | |
| Packing Method | Bulk; Bulk | Bulk | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |