The 2N6491 is a PNP silicon power transistor in a TO-220 package, intended for general purpose switching and amplifier applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 15 A, and a power dissipation of 75 W at TC=25°C. The thermal resistance from junction to case is 1.67 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device has a collector-base breakdown voltage of 90 V and a saturated collector-emitter voltage of 3.5 V at IC=15 A and IB=5.0 A. The current gain (hFE) is a minimum of 5.0 at IC=15 A and VCE=4.0 V. The package has a collector tab connected internally to the collector terminal.
Bipolar Transistors - BJT PNP Med Power
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6491 |
| Product Name | Bipolar Transistors - BJT |