Central Semiconductor Corp. Bipolar Transistors - BJT 2N6488

Description
Bipolar Transistors - BJT 90Vcbo 80Vceo 5.0V 15A 5.0A 75W
Description
Bipolar Transistors - BJT 90Vcbo 80Vceo 5.0V 15A 5.0A 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6488 is an NPN silicon power transistor in a TO-220 package, designed for general-purpose switching and amplifier applications. It has a collector-base voltage rating of 90 V, a collector-emitter voltage rating of 80 V, and a continuous collector current capacity of 15 A. The device dissipates up to 75 W of power with a thermal resistance of 1.67 °C/W. Operating and storage junction temperatures range from -65 °C to +150 °C. The transistor meets RoHS compliance, as indicated by the availability of a PBFREE variant in the series. Its DC current gain (hFE) ranges from 20 to 150 at IC = 5.0 A and VCE = 4.0 V.

Datasheet Summary
Powered by GS/AI

The 2N6488 is an NPN silicon power transistor in a TO-220 package, designed for general-purpose switching and amplifier applications. It has a collector-base voltage rating of 90 V, a collector-emitter voltage rating of 80 V, and a continuous collector current capacity of 15 A. The device dissipates up to 75 W of power with a thermal resistance of 1.67 °C/W. Operating and storage junction temperatures range from -65 °C to +150 °C. The transistor meets RoHS compliance, as indicated by the availability of a PBFREE variant in the series. Its DC current gain (hFE) ranges from 20 to 150 at IC = 5.0 A and VCE = 4.0 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6488
Bipolar Transistors - BJT 2N6488
Bipolar Transistors - BJT 90Vcbo 80Vceo 5.0V 15A 5.0A 75W

Bipolar Transistors - BJT 90Vcbo 80Vceo 5.0V 15A 5.0A 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6488
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data