Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6486 2N6486

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124148-2N6486 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 5MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V Maximum Power: 1.8W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124148-2N6486 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 5MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V Maximum Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6486 - 1124148-2N6486 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6486
1124148-2N6486
TRANSISTORS - Transistors (BJT) - Single - 2N6486 1124148-2N6486
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124148-2N6486 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 5MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V Maximum Power: 1.8W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124148-2N6486
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V
Maximum Power: 1.8W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6486
Bipolar Transistors - BJT 2N6486
Bipolar Transistors - BJT NPN Med Pwr

Bipolar Transistors - BJT NPN Med Pwr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1124148-2N6486 2N6486
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6486 Bipolar Transistors - BJT
Polarity NPN
Package Type TO-220; SOT3
Packing Method Tube; Tube
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
 - BCP5416H6327XTSA1 - Rochester Electronics
Specs
Package Type SOT223; SOT-223
View Details
3 suppliers
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details