The 2N6486 is an NPN silicon power transistor designed for general purpose switching and amplifier applications. It is packaged in a TO-220 case with dimensions of 14.23 to 15.87 mm in length, 10.01 to 10.60 mm in width, and 6.85 mm in height. The transistor has a collector-emitter voltage rating of 40 V, a continuous collector current of 15 A, and a power dissipation of 75 W at 25°C case temperature. Thermal resistance from junction to case is 1.67 °C/W. Base and emitter current ratings are 5.0 A and 5.0 V respectively, with operating and storage junction temperatures ranging from -65 to +150°C. The device is bulk packed in quantities of 500 with an antistatic conductive coating. It shares the same specifications as the complementary 2N6489 PNP variant in the series.
Bipolar (BJT) Transistor NPN 40V 15A 5MHz 1.8W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6486TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |