2N6466 is an NPN bipolar junction transistor in a TO-66 package with a collector-emitter voltage rating of 120 V, a collector-base voltage rating of 130 V, a continuous collector current of 4.0 A, and a power dissipation of 40 W. It has a minimum DC current gain of 15 at a collector current of 1.5 A and a saturation voltage of 1.2 V at a collector current of 4.0 A. The device operates up to a transition frequency of 5.0 MHz.
Bipolar Transistors - BJT NPN 4.0A 40W 130Vcbo 120Vceo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6466 |
| Product Name | Bipolar Transistors - BJT |