The 2N6433 is a PNP silicon transistor designed for high voltage amplifier applications, housed in a TO-18 package. It has a collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 1.8 W at TC=25°C. The device exhibits a collector-base cutoff current of up to 250 nA at VCB=200 V and a transition frequency of 50 MHz at VCE=20 V and IC=10 mA. Its current gain (hFE) ranges from 30 to 150 at VCE=10 V and IC=30 mA. The operating and storage junction temperature range is -65°C to +200°C. The PBFREE suffix indicates lead-free plating.
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 1.8W Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6433PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |