The 2N6432 is a PNP silicon transistor in a TO-18 case, designed for high voltage amplifier applications. It has a collector-base voltage rating of 200 V, a collector-emitter voltage rating of 200 V, and a continuous collector current of 500 mA. The power dissipation is 500 mW at ambient temperature, with a thermal resistance from junction to case of 97.2 °C/W. The operating and storage junction temperature range is -65 to +200 °C. The device exhibits a typical saturation voltage of 0.5 V at 20 mA collector current and 2 mA base current, and a current gain (hFE) range of 30 to 150 at VCE=10 V and IC=30 mA. The transition frequency is 50 MHz at VCE=20 V and IC=10 mA, with an output capacitance of 6.0 pF at VCB=20 V. The part meets RoHS standards with tin/lead plating as an option.
200V 500MA 500MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6432TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |