Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1004021-2N6428
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 250 @ 10mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT NPN 60Vcbo 50Vceo 6.0Vebo 200mA 625mW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1004021-2N6428 | 2N6428 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6428 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |