The 2N6428 is a silicon NPN transistor in a TO-92 package, designed for high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The device features a thermal resistance of 200 °C/W and operates within a junction temperature range of -65°C to +150°C. Current gain (hFE) ranges from 250 to 500 at IC=10 µA and up to 500 to 1250 at IC=100 µA. The part isRoHS compliant and available with TIN/LEAD plating as an option.
50V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6428TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |