Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6427 2N6427

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004020-2N6427 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004020-2N6427 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6427 - 1004020-2N6427 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6427
1004020-2N6427
TRANSISTORS - Transistors (BJT) - Single - 2N6427 1004020-2N6427
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1004020-2N6427 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1004020-2N6427
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6427
Darlington Transistors 2N6427
Darlington Transistors NPN Darl Amp

Darlington Transistors NPN Darl Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Darlington Transistors
Product Number 1004020-2N6427 2N6427
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6427 Darlington Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers