The 2N6427 is a NPN Darlington transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current of 500 mA, and a collector-emitter saturation voltage of 1.50 V at 500 mA. The device features a minimum hFE of 14,000 and a maximum of 140,000, with a transition frequency of 130 MHz and a collector-base capacitance of 10 pF. It is configured with an EBC lead order.
500MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6427TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |