The 2N6427 is a NPN Darlington transistor in a TO-92 case with three leads arranged as EBC. It has a collector-emitter voltage rating of 40 V, a collector current rating of 500 mA, a current gain (hFE) ranging from 14,000 to 140,000 at a collector-emitter voltage of 5 V and collector current of 500 mA, and a collector-emitter saturation voltage of 1.50 V at 500 mA. It operates with a maximum collector-base voltage of 40 V and emitter-base voltage of 12 V. The device has a transition frequency of 130 MHz and a collector-base capacitance of 10 pF. It is available in a PBFREE plating variant as specified.
Bipolar (BJT) Transistor Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6427PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) |