The 2N6424 is a silicon PNP power transistor designed for high-speed switching and high-voltage amplifier applications, housed in a TO-66 package. It has a collector-base voltage rating of 250 V, a collector-emitter voltage rating of 225 V, and an emitter-base voltage rating of 6.0 V. The device supports a continuous collector current of 1.0 A and a peak collector current of 2.0 A, with a maximum power dissipation of 20 W. The thermal resistance from junction to case is 8.75 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C.
Bipolar Transistors - BJT PNP 250Vcbo 225Vceo 6.0Vebo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6424 |
| Product Name | Bipolar Transistors - BJT |