Central Semiconductor Corp. Bipolar Transistors - BJT 2N6423

Description
Bipolar Transistors - BJT 500Vcbo 300Vceo 6.0Vebo 2.0A 35W
Description
Bipolar Transistors - BJT 500Vcbo 300Vceo 6.0Vebo 2.0A 35W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6423 is a silicon PNP power transistor designed for high-speed switching and high-voltage amplifier applications. It is packaged in a TO-66 case and has a maximum collector-base voltage of 500 V, collector-emitter voltage of 300 V, and emitter-base voltage of 6.0 V. It supports a continuous collector current of 2.0 A and a power dissipation of 35 W. The thermal resistance from junction to case is 5.0 °C/W, and the junction temperature ranges from -65 to +200 °C. It has a transition frequency of 15 MHz and a current gain (hFE) of 10 to 100 at VCE=2.0 V and IC=750 mA. The collector-emitter saturation voltage is 1.0 V at IC=750 mA and IB=75 mA.

Datasheet Summary
Powered by GS/AI

The 2N6423 is a silicon PNP power transistor designed for high-speed switching and high-voltage amplifier applications. It is packaged in a TO-66 case and has a maximum collector-base voltage of 500 V, collector-emitter voltage of 300 V, and emitter-base voltage of 6.0 V. It supports a continuous collector current of 2.0 A and a power dissipation of 35 W. The thermal resistance from junction to case is 5.0 °C/W, and the junction temperature ranges from -65 to +200 °C. It has a transition frequency of 15 MHz and a current gain (hFE) of 10 to 100 at VCE=2.0 V and IC=750 mA. The collector-emitter saturation voltage is 1.0 V at IC=750 mA and IB=75 mA.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6423
Bipolar Transistors - BJT 2N6423
Bipolar Transistors - BJT 500Vcbo 300Vceo 6.0Vebo 2.0A 35W

Bipolar Transistors - BJT 500Vcbo 300Vceo 6.0Vebo 2.0A 35W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6423
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data