2N6387 is an NPN power Darlington transistor in a TO-220 package with a collector current rating of 10 A and a power dissipation of 65 W. It has a collector-emitter voltage rating of 60 V, a collector-base voltage rating of 60 V, and a minimum DC current gain (hFE) of 1,000 at a collector current of 2.0 A. The saturated voltage is 5.0 V at a collector current of 5.0 A. The transition frequency is 20 MHz. The device is part of a series featuring Darlington configurations with TO-220 mounting and is compliant with RoHS.
Bipolar Transistors - BJT NPN Pwr Darlington
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6387 |
| Product Name | Bipolar Transistors - BJT |