2N6386 is an NPN power Darlington transistor in a TO-220 package, rated for a collector current of 8.0 A and power dissipation of 65 W, with collector-emitter and collector-base breakdown voltages of 40 V and 40 V respectively, and a minimum DC current gain of 1,000. It features a collector-emitter saturation voltage of 3.0 V at 3.0 A, and a transition frequency of 20 MHz.
Bipolar Transistors - BJT NPN Pwr Darlington
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6386 |
| Product Name | Bipolar Transistors - BJT |