Central Semiconductor Corp. Bipolar Transistors - BJT 2N6372

Description
Bipolar Transistors - BJT 90Vcbo 90Vcev 85Vcer 80Vceo 40W
Description
Bipolar Transistors - BJT 90Vcbo 90Vcev 85Vcer 80Vceo 40W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6372 is an NPN silicon power transistor in a TO-66 hermetically sealed metal case, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 90 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 6.0 A, and a power dissipation of 40 W. The thermal resistance from junction to case is 4.3 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. The device has a minimum current gain (hFE) of 5.0 at IC=6.0 A and VCE=4.0 V, with a transition frequency (fT) of 4.0 MHz at IC=1.0 A and VCE=4.0 V.

Datasheet Summary
Powered by GS/AI

The 2N6372 is an NPN silicon power transistor in a TO-66 hermetically sealed metal case, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 90 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 6.0 A, and a power dissipation of 40 W. The thermal resistance from junction to case is 4.3 °C/W, and the operating and storage junction temperature range is -65 to +200 °C. The device has a minimum current gain (hFE) of 5.0 at IC=6.0 A and VCE=4.0 V, with a transition frequency (fT) of 4.0 MHz at IC=1.0 A and VCE=4.0 V.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6372
Bipolar Transistors - BJT 2N6372
Bipolar Transistors - BJT 90Vcbo 90Vcev 85Vcer 80Vceo 40W

Bipolar Transistors - BJT 90Vcbo 90Vcev 85Vcer 80Vceo 40W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6372
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data