Central Semiconductor Corp. Bipolar Transistors - BJT 2N6317

Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 7.0A 90W
Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 7.0A 90W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6317 is a PNP silicon power transistor in a hermetically sealed TO-66 case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 7.0 A, and a power dissipation of 90 W. The thermal resistance junction-to-case is 1.95 °C/W, and the operating and storage junction temperature ranges from -65 to +200 °C. The saturation voltage is 2.0 V at a collector current of 7.0 A and base current of 1.75 A, with a base-emitter saturation voltage of 2.5 V under the same conditions. The current gain (hFE) ranges from 4.0 to 100 depending on collector current. The transition frequency is 4.0 MHz. The device meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The 2N6317 is a PNP silicon power transistor in a hermetically sealed TO-66 case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 7.0 A, and a power dissipation of 90 W. The thermal resistance junction-to-case is 1.95 °C/W, and the operating and storage junction temperature ranges from -65 to +200 °C. The saturation voltage is 2.0 V at a collector current of 7.0 A and base current of 1.75 A, with a base-emitter saturation voltage of 2.5 V under the same conditions. The current gain (hFE) ranges from 4.0 to 100 depending on collector current. The transition frequency is 4.0 MHz. The device meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6317
Bipolar Transistors - BJT 2N6317
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 7.0A 90W

Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 7.0A 90W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6317
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data