Central Semiconductor Corp. Bipolar Transistors - BJT 2N6315

Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 90W
Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 90W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6315 is an NPN silicon power transistor in a TO-66 hermetically sealed metal case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, a continuous collector current of 7.0 A, and a power dissipation of 90 W. The thermal resistance from junction to case is 1.95 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

The 2N6315 is an NPN silicon power transistor in a TO-66 hermetically sealed metal case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, a continuous collector current of 7.0 A, and a power dissipation of 90 W. The thermal resistance from junction to case is 1.95 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6315
Bipolar Transistors - BJT 2N6315
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 90W

Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 90W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6315
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data