Central Semiconductor Corp. Bipolar Transistors - BJT 2N6314

Description
Bipolar Transistors - BJT 80Vcbo 80Vceo 5.0Vebo 5.0A 75W
Description
Bipolar Transistors - BJT 80Vcbo 80Vceo 5.0Vebo 5.0A 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6314 is a silicon PNP power transistor in a TO-66 case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The operating and storage junction temperature range is -65 to +200 °C. Electrical characteristics include a saturation voltage of 4.0 V at IC=5.0 A and IB=1.25 A, and a current gain (hFE) of 4.0 at VCE=4.0 V and IC=5.0 A. The transition frequency is 4.0 MHz at VCE=10 V and IC=0.5 A. The part meets RoHS compliance by default for the PBFREE variant, and is marked with the full part number.

Datasheet Summary
Powered by GS/AI

The 2N6314 is a silicon PNP power transistor in a TO-66 case, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The operating and storage junction temperature range is -65 to +200 °C. Electrical characteristics include a saturation voltage of 4.0 V at IC=5.0 A and IB=1.25 A, and a current gain (hFE) of 4.0 at VCE=4.0 V and IC=5.0 A. The transition frequency is 4.0 MHz at VCE=10 V and IC=0.5 A. The part meets RoHS compliance by default for the PBFREE variant, and is marked with the full part number.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6314
Bipolar Transistors - BJT 2N6314
Bipolar Transistors - BJT 80Vcbo 80Vceo 5.0Vebo 5.0A 75W

Bipolar Transistors - BJT 80Vcbo 80Vceo 5.0Vebo 5.0A 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6314
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data