Central Semiconductor Corp. Bipolar Transistors - BJT 2N6313

Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 75W
Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6313 is a PNP silicon power transistor in a TO-66 package, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C. It meets the AEC-Q200 qualification standard and is available in Pb-free plating options.

Datasheet Summary
Powered by GS/AI

The 2N6313 is a PNP silicon power transistor in a TO-66 package, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 5.0 A. The device dissipates up to 75 W with a thermal resistance of 2.32 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C. It meets the AEC-Q200 qualification standard and is available in Pb-free plating options.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6313
Bipolar Transistors - BJT 2N6313
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 75W

Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 5.0A 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6313
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data