The 2N6300 is an NPN silicon Darlington power transistor in a TO-66 case, designed for high-gain amplifier and medium-speed switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a peak collector current of 16 A. Power dissipation is 75 W, with a thermal resistance of 2.33 °C/W. The junction temperature range is -65 to +200 °C. Saturation voltage is 3.0 V at 8.0 A collector current and 80 mA base current, with a base-emitter saturation voltage of 4.0 V. Current gain (hFE) is minimum 100 at 8.0 A and 750 at 4.0 A. Transit frequency is 4.0 MHz. Collector-off current is 0.5 mA at half rated VCEO. The device is marked with its full part number.
Darlington Transistors . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 2N6300 |
| Product Name | Darlington Transistors |