Central Semiconductor Corp. Darlington Transistors 2N6299

Description
Darlington Transistors Vcbo 80V Vceo 80V 5.0VA 120mA 75W
Description
Darlington Transistors Vcbo 80V Vceo 80V 5.0VA 120mA 75W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6299 is a PNP silicon Darlington power transistor in a TO-66 case, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a power dissipation of 75 W. The thermal resistance from junction to case is 2.33 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C. Peak collector current is 16 A, and continuous base current is limited to 120 mA. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 2N6299 is a PNP silicon Darlington power transistor in a TO-66 case, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a power dissipation of 75 W. The thermal resistance from junction to case is 2.33 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C. Peak collector current is 16 A, and continuous base current is limited to 120 mA. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Darlington Transistors
2N6299
Darlington Transistors 2N6299
Darlington Transistors Vcbo 80V Vceo 80V 5.0VA 120mA 75W

Darlington Transistors Vcbo 80V Vceo 80V 5.0VA 120mA 75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Darlington Transistors
Product Number 2N6299
Product Name Darlington Transistors
Unlock Full Specs
to access all available technical data