Central Semiconductor Corp. Darlington Transistors 2N6296

Description
Darlington Transistors 60Vcbo 60Vceo 5.0Vebo 4.0A 50W
Description
Darlington Transistors 60Vcbo 60Vceo 5.0Vebo 4.0A 50W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6296 is a PNP silicon Darlington power transistor in a TO-66 package, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 4.0 A, and a power dissipation of 50 W. The junction temperature range is -65 to +200°C with a thermal resistance of 3.5 °C/W. The collector-emitter saturation voltage is 3.0 V at a collector current of 4.0 A and base current of 40 mA. The emitter-base saturation voltage is 4.0 V under the same conditions. The current gain (hFE) is a minimum of 100 at a collector current of 4.0 A.

Datasheet Summary
Powered by GS/AI

The 2N6296 is a PNP silicon Darlington power transistor in a TO-66 package, designed for high gain amplifier and medium speed switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 4.0 A, and a power dissipation of 50 W. The junction temperature range is -65 to +200°C with a thermal resistance of 3.5 °C/W. The collector-emitter saturation voltage is 3.0 V at a collector current of 4.0 A and base current of 40 mA. The emitter-base saturation voltage is 4.0 V under the same conditions. The current gain (hFE) is a minimum of 100 at a collector current of 4.0 A.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Darlington Transistors
2N6296
Darlington Transistors 2N6296
Darlington Transistors 60Vcbo 60Vceo 5.0Vebo 4.0A 50W

Darlington Transistors 60Vcbo 60Vceo 5.0Vebo 4.0A 50W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Darlington Transistors
Product Number 2N6296
Product Name Darlington Transistors
Unlock Full Specs
to access all available technical data