The 2N6290 is an NPN silicon power transistor designed for general purpose power amplifier and switching applications. It is packaged in a TO-220 case with dimensions of 14.23 to 15.87 mm in length, 10.01 to 10.60 mm in width, and 6.35 mm for the lead tab. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 7.0 A, and a power dissipation of 40 W. The thermal resistance is 3.13 °C/W, and the operating and storage junction temperature range is -65 to +150°C. The device has a current gain (hFE) of 30 to 150 at IC=2.5 A and VCE=4.0 V, and a transition frequency of 4.0 MHz. The collector-emitter saturation voltage is 3.5 V at IC=7.0 A and IB=3.0 A. Devices are bulk packed in quantities of 500.
Bipolar (BJT) Transistor NPN 50V 7A 4MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N6290PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |