Central Semiconductor Corp. Bipolar Transistors - BJT 2N6264

Description
Bipolar Transistors - BJT 170Vcbo 170Vcev 160Vcer 150Vceo 50W
Description
Bipolar Transistors - BJT 170Vcbo 170Vcev 160Vcer 150Vceo 50W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6264 is a silicon NPN power transistor in a TO-66 hermetically sealed metal case, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 170 V, collector-emitter voltage of 150 V, continuous collector current of 3.0 A, and power dissipation of 50 W. The operating and storage junction temperature ranges from -65 to +200 °C, with a thermal resistance of 3.5 °C/W. Current gain (hFE) ranges from 5.0 to 60 depending on collector current. The device meets no stated industry standards.

Datasheet Summary
Powered by GS/AI

The 2N6264 is a silicon NPN power transistor in a TO-66 hermetically sealed metal case, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 170 V, collector-emitter voltage of 150 V, continuous collector current of 3.0 A, and power dissipation of 50 W. The operating and storage junction temperature ranges from -65 to +200 °C, with a thermal resistance of 3.5 °C/W. Current gain (hFE) ranges from 5.0 to 60 depending on collector current. The device meets no stated industry standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6264
Bipolar Transistors - BJT 2N6264
Bipolar Transistors - BJT 170Vcbo 170Vcev 160Vcer 150Vceo 50W

Bipolar Transistors - BJT 170Vcbo 170Vcev 160Vcer 150Vceo 50W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N6264
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data