NPN bipolar transistor for switching and amplification applications in a TO-66 package, rated for a continuous collector current of 4.0 A, a collector-base voltage of 50 V, and a collector-emitter voltage of 40 V. The collector-emitter saturation voltage is specified at 1.5 V with a collector current of 1.5 A. The transition frequency is 0.8 MHz, and the DC current gain is a minimum of 20. The part is available in PBFREE and TIN/LEAD plating options.
Bipolar Transistors - BJT NPN 4.0A 50Vcbo 40Vceo 1.5Vce
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N6260 |
| Product Name | Bipolar Transistors - BJT |