Central Semiconductor Corp. Discrete Semiconductor Products 2N6107

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075346-2N6107 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 50 Catalog: PNP Transistors Power - Max: 40W Voltage - Collector Emitter Breakdown (Max): 70V Current - Collector (Ic) (Max): 7A Transistor Type: PNP Current - Collector Cutoff (Max): 1mA Frequency - Transition: 4MHz Vce Saturation (Max) @ Ib Ic: 3.5V @ 3A 7A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 2A 4V Family Name: 2N6107 Alternative Parts (Cross-Reference): 2SA1471R; 2SA1470S; 2SA1470; 2SA1471-E; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075346-2N6107 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 50 Catalog: PNP Transistors Power - Max: 40W Voltage - Collector Emitter Breakdown (Max): 70V Current - Collector (Ic) (Max): 7A Transistor Type: PNP Current - Collector Cutoff (Max): 1mA Frequency - Transition: 4MHz Vce Saturation (Max) @ Ib Ic: 3.5V @ 3A 7A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 2A 4V Family Name: 2N6107 Alternative Parts (Cross-Reference): 2SA1471R; 2SA1470S; 2SA1470; 2SA1471-E; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 075346-2N6107 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075346-2N6107
Discrete Semiconductor Products 075346-2N6107
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075346-2N6107 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220 Standard Package: 50 Catalog: PNP Transistors Power - Max: 40W Voltage - Collector Emitter Breakdown (Max): 70V Current - Collector (Ic) (Max): 7A Transistor Type: PNP Current - Collector Cutoff (Max): 1mA Frequency - Transition: 4MHz Vce Saturation (Max) @ Ib Ic: 3.5V @ 3A 7A DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 2A 4V Family Name: 2N6107 Alternative Parts (Cross-Reference): 2SA1471R; 2SA1470S; 2SA1470; 2SA1471-E; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075346-2N6107
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Standard Package: 50
Catalog: PNP Transistors
Power - Max: 40W
Voltage - Collector Emitter Breakdown (Max): 70V
Current - Collector (Ic) (Max): 7A
Transistor Type: PNP
Current - Collector Cutoff (Max): 1mA
Frequency - Transition: 4MHz
Vce Saturation (Max) @ Ib Ic: 3.5V @ 3A 7A
DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 2A 4V
Family Name: 2N6107
Alternative Parts (Cross-Reference): 2SA1471R; 2SA1470S; 2SA1470; 2SA1471-E;
Introduction Date: March 04, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 075346-2N6107
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products