Central Semiconductor Corp. 10A 60V TO-220 Bipolar Transistor 2N6099

Description
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: 2N6099 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6099 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: 2N6099 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6099 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 60V TO-220 Bipolar Transistor
276-2N6099
10A 60V TO-220 Bipolar Transistor 276-2N6099
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: 2N6099 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6099 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, TO-220, 3 PIN Product overview: 2N6099 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 60V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 60V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6099 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6099 - 1124061-2N6099 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6099
1124061-2N6099
TRANSISTORS - Transistors (BJT) - Single - 2N6099 1124061-2N6099
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124061-2N6099 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 5MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 75W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124061-2N6099
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 75W

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6099
Bipolar Transistors - BJT 2N6099
Bipolar Transistors - BJT NPN Gen Purp Power

Bipolar Transistors - BJT NPN Gen Purp Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6099 1124061-2N6099 2N6099
Product Name 10A 60V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6099 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Polarity NPN
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data