Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6055 2N6055

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124043-2N6055 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 4A, 3V Maximum Power: 100W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124043-2N6055 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 4A, 3V Maximum Power: 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6055 - 1124043-2N6055 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6055
1124043-2N6055
TRANSISTORS - Transistors (BJT) - Single - 2N6055 1124043-2N6055
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124043-2N6055 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 500μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 4A, 3V Maximum Power: 100W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124043-2N6055
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 500μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 80mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 4A, 3V
Maximum Power: 100W

Buy Now
Sheung Wan, Hong Kong
Darlington Transistors
2N6055
Darlington Transistors 2N6055
Darlington Transistors NPN Pwr Darlington

Darlington Transistors NPN Pwr Darlington

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Darlington Transistors
Product Number 1124043-2N6055 2N6055
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6055 Darlington Transistors
Polarity NPN
Package Type TO-3; SOT3
Packing Method Tube; Tube
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers