The 2N6044 is an NPN silicon power Darlington transistor in a TO-220 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 8.0 A, and a power dissipation of 75 W. The thermal resistance from junction to case is 1.67 °C/W. The saturation voltage is 2.0 V at a collector current of 3.0 A and base current of 12 mA. The current gain (hFE) ranges from 1,000 to 20,000 at a collector current of 4.0 A and collector-emitter voltage of 4.0 V. The operating and storage junction temperature range is -65 to +150 °C. The device meets no stated industry standards.
Darlington Transistors NPN Darl Pwr
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 2N6044 |
| Product Name | Darlington Transistors |