The 2N6043 is an NPN silicon power Darlington transistor in a TO-220 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 8.0 A, and a power dissipation of 75 W. The thermal resistance junction-to-case is 1.67 °C/W. The saturation voltage is 2.0 V at IC=4.0 A and IB=16 mA, with a minimum DC current gain of 1,000 at IC=4.0 A and VCE=4.0 V. Operating and storage junction temperatures range from -65 to +150 °C.
Darlington Transistors NPN Darl SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 2N6043 |
| Product Name | Darlington Transistors |