Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762276-2N6041
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: PNP - Darlington
Frequency - Transition: 4MHz
Family Name: 2N6041
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 16mA, 4A
Current - Collector Cutoff (Maximum): 20μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 4A, 4V
Alternative Parts (Cross-Reference): BDX34BTSTU_NL; BDX34B; BDX34B; ;
Introduction Date: May 24, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Darlington Transistors PNP Darl SW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 762276-2N6041 | 2N6041 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6041 | Darlington Transistors |
| Polarity | PNP |