The 2N6034 is a PNP silicon Darlington power transistor in a TO-126 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and a continuous collector current of 4.0 A. The device dissipates up to 40 W at TC=25°C and has a thermal resistance from junction to case of 3.12 °C/W. The junction and storage temperature range is -65 to +150 °C. Electrical characteristics include a saturation collector-emitter voltage of 2.0 V at IC=2.0 A and IB=8.0 mA, and a DC current gain (hFE) between 500 and 15,000 at IC=500 mA. The transition frequency is 25 MHz. The package has three leads: emitter, collector, and base.
Darlington Transistors PNP Darlington
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 2N6034 |
| Product Name | Darlington Transistors |